SmartCard NIPRNet Solution for US Government

This HP Smartcard U.S. Government NIPRNet Solution for CAC and PIV tokens takes advantage of U.S. Government smartcard technology. The Solution is powered by enhanced HP printers and multifunction printers (MFPs).

Manufacturer Part Number
CC543B#201
EAN/UPC
0888182969090,888182969090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Country of origin    Product of Singapore
  • Manufacturer Warranty    One-year replacement warranty
  • Package Dimensions    6.9 x 5.5 x 2.3 in
  • Package dimensions (imperial)    6.9 x 5.5 x 2.3 in
  • Package dimensions (W x D x H)    178 x 138 x 60 mm
  • Package weight    250 g
  • Product dimensions (W x D x H)    3.2 x 2.5 x 1.0 in
  • UPC number    888182969090
  • Warranty    One-year replacement warranty
  • Weight ( Imperial )    1.8 oz
  • Weight ( Metric )    51 g