FUSION Large Portrait Back-to-Back Ceiling Mounted 3 x 1 Menu Board

Chief's FUSION ceiling mounted solutions make it possible to construct menu boards in prominent locations where walls aren't available. Combine to easily create longer menu boards.  Great for digital signage installations.

Manufacturer Part Number
LCB3X1UP
EAN/UPC
0841872158983,841872158983
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Notes: TAA Compliant
Screen Array Configuration: 3 x 1
Shipping Weight: 92.00 lbs
Solution Type: Universal
Tilt: + 5° , - 20°
Typical Screen Sizes: 40 - 55" (up to 65" with FCAX extension brackets)
Weight Capacity: 125 lbs. (56.7 kg) per display