Chief's FUSION ceiling mounted solutions make it possible to construct menu boards in prominent locations where walls aren't available. Combine to easily create longer menu boards. Great for digital signage installations.
Note:
Color: Black
Mounting Pattern Compatibility (Universal Versions): Any width x 100 - 400 mm
Notes: TAA Compliant
Screen Array Configuration: 3 x 1
Shipping Weight: 92.00 lbs
Solution Type: Universal
Tilt: + 5° , - 20°
Typical Screen Sizes: 40 - 55" (up to 65" with FCAX extension brackets)
Weight Capacity: 125 lbs. (56.7 kg) per display