1630 Shipping Case

Pelican 1630 Case

The Pelican 1630 is a rugged case made from ultra-high impact structural copolymer shell with an available 5-piece foam set or padded dividers for easy interior customization. The ultimate protection for your items; the Pelican 1630 case is chemical resistant, corrosion resistant, airtight, watertight, and dust proof.

Features

The Pelican 1630 is a rugged case made from ultra-high impact structural copolymer shell with an available 5-piece foam set or padded dividers for easy interior customization. The ultimate protection for your items; the Pelican 1630 case is chemical resistant, corrosion resistant, airtight, watertight, and dust proof.

Features
  • Optional five-piece foam set that consists of 1 "egg crate" foam upper section, 3 Pick N' Pluck foam sections, and one 1.0" blank bottom foam section
  • Optional 28 piece padded divider set consisting of one large tray, one small tray, two long, two medium and 24 short padded and flexible dividers
  • Easy to open double throw latches
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel padlock protectors & pins
  • Haul handles
  • Retractable extension handle
  • Built-in wheels
  • Unconditional Lifetime Guarantee

  • Optional five-piece foam set that consists of 1 "egg crate" foam upper section, 3 Pick N' Pluck foam sections, and one 1.0" blank bottom foam section
  • Optional 28 piece padded divider set consisting of one large tray, one small tray, two long, two medium and 24 short padded and flexible dividers
  • Easy to open double throw latches
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Stainless steel padlock protectors & pins
  • Haul handles
  • Retractable extension handle
  • Built-in wheels
  • Unconditional Lifetime Guarantee

Manufacturer Part Number
1630-001-110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Material: Polycarbonate
Interior Type: Foam or Padded Dividers
Exterior Dimensions (L x W x D): 31.28" x 24.21" x 17.48", (79.4 x 61.5 x 44.4 cm)
Interior Dimensions (L x W x D): 27.7" x 20.98" x 15.5", (70.3 x 53.3 x 39.4 cm)
Maximum Buoyancy: Floats in salt water with 120 lbs. (54.4 kg)
Weight: 36 lbs with foam, 31 lbs without foam
Temperature Rating: -10 to +210° F (-23 to +99° C)