Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
AC input voltage:
- Nominal range: 100–120 VAC, 200–240 VAC
- (Range: 90–132 VAC, 180–264 VAC)
AC input frequency:
- Nominal range: 50 to 60Hz
- (Range: 47–63 Hz)
Maximum AC input current:
- 6 A at 100 VAC
- 3 A at 208 VAC
Maximum input volt-amperes: 600 VA at 100 VAC
Maximum output power per PSU: 450 W
Maximum inrush current: 27 A (sub-cycle duration)
Maximum hold-up time: 12 ms at 650 W
Power supply output voltage: 12 VDC
Power supply standby voltage: 12 VDC
Efficiency rating: Climate Savers Platinum Efficiency (80Plus Platinum certified)
Form factor: RSP1
Input connector: IEC60320 C13