Chaos Exxtreme10 inch Single Voice Coil (4 Ohm) 800-watt Subwoofer

10" Subwoofer Single Voice Coil (4 Ohm) 800W

  • One 10" Woofer with Single 4 ohm 2.5" Voice Coil
  • 800 Watts MAX 400 Watts RMS Power Handling
  • 87dB Sensitivity, 36 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround
  • Works in .65 CuFt Sealed or 1 CuFt Ported enclosure

Manufacturer Part Number
CXX10
EAN/UPC
0791489122276,791489122276
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|10"
Peak Power Handling|800 Watts
RMS Power Handling|400 Watts
Voice Coil Configuration|Single
Impedance|4 Ω
Mounting Diameter|9.199999999999999"
Mounting Depth|4.5625"
FS|36 Hz
Qes|0.76
Qms|4.23
Qts|0.64
Vas|1.533 CuFt
Xmax (One-Way)|7 mm
Sensitivity (1W/1m)|87 dB
Recommended Sealed|0.65 CuFt
Recommended Ported|1 CuFt
Port Dimension|Round 3.5 Inch
Port Length|10"
Port Frequency|38 Hz