Single-DIN DVD Player 3.2" Detach Panel Bluetooth

Single-DIN DVD Player 3.2" Monitor with Detachable Front Panel Bluetooth 

Spark up your ride with more entertainment options provided by the BOSS Audio BV7348B DVD Player. Get your vehicle rocking with your favorite radio station or blast your own tunes with the DVD/CD/MP3 player and USB, SD and Auxiliary inputs. You can also stream apps like Pandora or Spotify with Bluetooth Audio Streaming. Add on a rear view camera (sold separately) to check out what's behind you on the 3.2" monitor before reversing. Stay connected with Bluetooth technology that allows you to safely make and receive calls hands free. Kick your entertainment into gear with the BV7348B.

  • 80 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Detachable Panel, Wireless Remote, Multi Color Illumination Options, Built-in Subwoofer Control
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV7348B
EAN/UPC
0791489121774,791489121774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|2
Total Power Output|320Watts <br />(80Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|3.2"
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Flip-down Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|7.625"