Set off with great music on the BOSS Audio MR752UAB In-Dash Single-DIN CD Player. Pop in a CD, listen to the AM/FM radio, hook up your smartphone or MP3 Player through the Auxiliary input or plug into the SD and USB ports. Bluetooth technology lets you stream audio apps like Pandora and Spotify and make calls hands-free. Control it all with the wireless remote or use App Control for Android smartphones to make adjustments. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Quickly detach and store the front panel to deter theft. State-of-the-art weatherproofing materials and special UV protection coatings provide resistance to corrosion and protection from the elements. Shift your music into high gear with the BOSS MR752UAB.
Note:
CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
Bluetooth APP Control|Yes
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
Pre-Amp Outputs|Front & Rear
Total Power Output|240Watts <br />(60Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|7.875"