Take your music off-road or on the road for your next big adventure with the Boss Audio MC600B Chrome Weatherproof Motorcycle Sound System. Great for 12V Motorcycles, Scooters and ATV's, you can blast out your tunes with the 800 Watt Max Power Amp and one pair of 3" Full Range Speakers. Hook your smartphone or MP3 player up to the Auxiliary Input. Bluetooth Audio Stream and Control lets you play and control your favorite music apps like Spotify and Pandora. Control the play/pause, track and volume with the Bluetooth Inline Multifunction Remote. The MC600B features a Weatherproof Amp and Speakers to provide protection against the elements. Ride in style with the Boss Audio MC600B.
Note:
GB_HEIGHT: 8.75
GB_LENGTH : 11.125
GB_WEIGHT_LB: 5.03
GB_WIDTH: 4.125
Marine
Pair of Chrome 3" Full Range Speakers
800 Watt Max Amplifier with In-line Multi-function Remote Control
Bluetooth Audio Streaming - Stream your Favorite Music or Music Service like Spotify or Pandora Wirelessly
One Pair RCA Inputs, 3.5 mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Frequency Response 80Hz to 15KHz, SN >85dB, THD: < 0.01%
Includes Mounting Brackets Adjustable to fit 0.75" to 1.25" Handle Bars
Great for 12V Motorcycles, Scooters and ATV's!
Channel Separation: >50 dB
Operational Power 12VDC [10 to 16V allowable]
Bluetooth pairing code: 0000