Enjoy powerful sound on your next adventure with the Boss Audio MC470B Chrome Weatherproof Motorcycle Sound System. Listen to great music on your 12V Motorcycle, Scooter or ATV with the 1000 Watt Max Power Amp and two pairs of 3" Full Range Speakers. Hook up a smartphone or MP3 player to the Auxiliary Input and blast your playlists. Bluetooth Audio Streaming lets you play your favorite music apps like Pandora and Spotify. Turn up the volume with the Wired Remote Volume Control. The MC470B features Weatherproof Speakers to provide protection against the elements. Gear up for the open road or dirt trails with the Boss Audio MC470B.
Note:
GB_HEIGHT: 5.75
GB_LENGTH : 14.375
GB_WEIGHT_LB: 9.00
GB_WIDTH: 11
Marine
Two Pairs of Chrome 3" Full Range Speakers
1000 Watt Max Amplifier with Wired Remote Volume Control
Bluetooth Audio Streaming - Stream your Favorite Music or Music Service like Spotify or Pandora Wirelessly
One Pair RCA Inputs, 3.5 mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Frequency Response 80Hz to 15KHz, SN >85dB, THD: < 0.01%
Includes Mounting Brackets Adjustable to fit 0.75" to 1.25" Handle Bars
Great for 12V Motorcycles, Scooters and ATV's!
Channel Separation: >50 dB
Operational Power 12VDC [10 to 16V allowable]
Bluetooth pairing code: 0000