Powersports Plug & Play Sound System w 700 Watt Built-in Amplifier

Get outdoors and pump out your tunes while you're on your ATV, tailgating or camping with the Boss Audio ATV80 Weatherproof Powersports Plug & Play System. Compatible with any 12V power source, enjoy great sound with the 700 Watt Max Power Amp, 8" Poly Injection Cone Speakers and 1.5" High Performance Dome Tweeters. Hook the Audio Output of your Smartphone or MP3 Player to the Auxiliary Input to listen to your playlists. The ATV80 is Fully Marinized to help provide protection against the elements. Max out your music wherever you go with the Boss Audio ATV80.

Manufacturer Part Number
ATV80
EAN/UPC
0791489121583,791489121583,0984537704641,984537704641
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CLASS_TYPE: Full Range, Class A/B
GB_HEIGHT:  12.625"
GB_LENGTH:  34.375"
GB_WEIGHT_LB:  29.80
GB_WIDTH:  16"
Marine
8" Poly Injection Cone Speakers
Weather Proof 1.5" High Performance Soft Dome Tweeters
700 Watts Max Built-in Amplifier and 3.5mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Polypropylene Carbon Cone Woofers with Rubber Surround and PIE Soft Dome Tweeters
Frequency Response - 45Hz - 25kHz
Plug and Play for Easy Installation and Removal
Ideal for ATV's, UTV's, Side by Sides and Tailgating!
3.5 mm Aux Input with 5 ft. cable
Operational Power 12VDC [10 to 16V allowable]
Includes Heavy Duty Zip Ties and Heavy Duty Straps with Velcro for any Mounting Position
TECHNOLOGY: IC