Double-DIN DVD Player 6.2" Touchscreen Monitor

Double-DIN DVD Player 6.2" Touchscreen Monitor

Ramp up your music choices on your next road trip with the Boss Audio BV9356 DVD Player and 6.2" Touchscreen Monitor. Slide in a DVD or CD, plug into the SD and USB ports or hook up your smartphone to the Auxiliary input to listen to your playlists. Change up the sound with the built-in Subwoofer Control. Make easy adjustments with the wireless remote, existing steering wheel controls (interface required, not included) and touchscreen monitor. Put your entertainment into high gear with the BOSS Audio BV9356.

  • 80 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, Micro SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Wireless Remote

Manufacturer Part Number
BV9356
EAN/UPC
0791489119092,791489119092
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: YES
  • AUDIOVIDEOINPUT: 1
  • AUDIOVIDEOINPUTLOCATION: Rear
  • AUXLOCATION: Front panel
  • CHANNEL_CONFIG: 4/3/2 Channel
  • JPEG
  • FM: 18
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • ONE_BIT_DA_CONVERTER: YES
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Front panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_POWER_OUTPUT: 320
  • UNIT_LENGTH: 7.25
  • USBLOCATION: Front or Rear
  • VIDEO_RCA_OUTPUT: 2
  • WATTS_PER_CH: 80