Double-DIN DVD Player 6.2" Touchscreen Bluetooth

Double-DIN DVD Player 6.2" Touchscreen Monitor Bluetooth

Ramp up your music choices on your next road trip with the Boss Audio BV9364B DVD Player and 6.2" Touchscreen Monitor. Slide in a DVD or CD, plug into the SD and USB ports or hook up your smartphone to the Auxiliary input to listen to your playlists. Bluetooth technology lets you stream music apps like Pandora and Spotify and make calls hands-free. Reverse with confidence in tight spots with the included rear-view camera. Change up the sound with the built-in Subwoofer Control. Make easy adjustments with the wireless remote, existing steering wheel controls (interface required, not included) and touchscreen monitor. Put your entertainment into high gear with the BOSS Audio BV9364B.

  • 80 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, Micro SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Wireless Remote, Built-in Subwoofer Control
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV9364B
EAN/UPC
0791489119108,791489119108
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|2
Total Power Output|320Watts <br />(80Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|6.2"
Touchscreen|Yes
Resolution|800x480
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Double-DIN
Width|7.125"
Height|4.125"
Depth|7.625"