Single-DIN DVD Player 7" Motorized Touchscreen Detach Panel Bluetooth

Single-DIN DVD Player 7" Motorized Touchscreen Monitor with Detachable Front Panel Bluetooth

Burn up the miles while listening to hot tunes with the BOSS Audio BV9979B entertainment system. Pop in a DVD/CD, turn on the radio, hook up your smartphone to the Auxiliary input or blast out music from the USB and SD ports. Bluetooth technology allows you to stream music apps like Pandora and Spotify and stay connected with hands-free calling. Change up the look with Multi-Color Illumination options. Keep it all under control from the existing steering wheel controls (interface required, not included), touchscreen and wireless remote. The detachable front panel can be quickly removed and stored for your peace of mind. Get the power and versatility that the BOSS Audio BV9979B offers to rock your ride.

  • 85 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Detachable Panel, Wireless Remote, Multi Color Illumination Options
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV9979B
EAN/UPC
0791489121187,791489121187
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|2
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|7"
Touchscreen|Yes
Resolution|800x480
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Motorized Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|8"