Expression Photo XP-860 Small-in-One All-in-One Printer

Pro-quality photos and easy wireless printing from a fast, ultra slim all-in-one

Print stunning, professional-quality photos with the Expression Photo XP-860 Small-in-One printer. Featuring a space-saving design, the XP-860 produces borderless photos up to 8" x 10" with 6-color Claria® Photo HD Inks for smooth gradations and amazing skin tones. Breeze through everyday tasks with a 4.3" color touchscreen, 30-page Auto Document Feeder, and auto 2-sided printing, copying, scanning and faxing. It also prints 4" x 6" photos in as fast as 10 seconds. The rear feed accommodates specialty media, and there are dedicated photo and CD/DVD trays — plus, this all-in-one scans to Facebook®. And, wireless connectivity supports easy printing from tablets and smartphones.

Manufacturer Part Number
C11CD95201
EAN/UPC
0010343914322,010343914322,0012304139805,012304139805
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print: Printing Technology: 6-color (C, M, Y, K, LC, LM), drop-on demand MicroPiezo® inkjet technology

Minimum Ink Droplet Size: 5 ink droplet sizes, as small as 1.5 picoliters

Maximum Print Resolution: 5760 x 1440 dpi

ISO Print Speed:

  • Black: 9.5 ISO ppm
  • Color: 9.0 ISO ppm

2-Sided ISO Print Speed:

  • Black: 4.7 ISO ppm
  • Color: 4.5 ISO ppm

Photo Print Speed: 4" x 6" borderless photo in as fast as 10 seconds (Draft Mode)

PC-Free Printing:

  • Auto Photo Correction
  • Select and print photos
  • Crop, rotate and enlarge
  • View and print-by-date
  • Print your own picture packages
  • Print passport and photo ID
  • Select multiple photos to print on a single page
  • Print your own college-ruled, wideruled and graph paper
  • Make personalized notepaper using your own photos
  • Photo index sheet
  • Photo greeting cards
  • Coloring book pages

Ink: Ink Type: Claria® Photo HD Ink (smudge, scratch, and water resistant photos)2Ink Palette: Black, Cyan, Magenta, Yellow, Light Cyan andLight MagentaInk Cartridge Configuration: 6 individual ink cartridges

Replacement Ink Cartridges:

  • 277 Standard-capacity Black, Cyan, Magenta, Yellow, Light Cyan and Light Magenta4
  • 277XL High-capacity Black, Cyan,Magenta, Yellow, Light Cyan and Light Magenta4

Ink Yield Information:

  • High-capacity Black (T277XL120): About 500 pages
  • High-capacity Cyan, Magenta, Yellow, Light Cyan, and Light Magenta (T277XL220, T277XL320, T277XL420, T277XL520, T277XL620): About 740 pages per color; About 300 4”x6” photos
  • Standard-capacity Black (T277120): About 240 pages
  • Standard-capacity Cyan, Magenta, Yellow, Light Cyan, and Light Magenta (T277220, T277320, T277420, T277520, T277620): About 360 pages; About 145 4”x6” photos

Click for more information regarding cartridge yields

Fade Resistance / Print Longevity: Up to 200-year album storage3

Connectivity: Standard Connectivity:

  • Hi-Speed USB
  • Wi-Fi 802.11 b/g/n5
  • Wi-Fi Direct5
  • Ethernet (10 / 100)

Printing from a Mobile Device:

  • EPSON Connect™6: EPSON Email Print EPSON iPrint™ Mobile App, EPSON Remote Print
  • Other6: Apple® AirPrint™, Google Cloud Print™

Supported Memory Cards: SD / SDHC / SDXC / MS Duo7

Direct Camera Connection: PictBridge™ port (cameras / phones)

Paper Handling: PC-Free Paper Support:

  • Plain (8.5" x 11")
  • Photo (4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 16:9 wide)
  • Inkjet printable CDs / DVDs

Special Media Support: Inkjet printable CDs / DVDs

Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 8.5" x 14", A4,A6, half letter, executive

Paper Types:

  • Plain paper
  • Photo Paper Glossy
  • Premium Photo Paper Glossy
  • Ultra Premium Photo Paper Glossy
  • Premium Photo Paper Semi-gloss
  • Presentation Paper Matte
  • Premium Presentation Paper Matte
  • Premium Presentation Paper Matte Double-sided
  • Ultra Premium Presentation Paper Matte
  • Photo Quality Adhesive Sheets
  • Iron-on Cool Peel Transfer paper
  • Scrapbook Photo Paper Matte (letter)
  • EPSON Bright White Paper
  • Brochure & Flyer Paper Matte Double-sided

Borderless Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 16:9 wide

Envelope Types: No. 10

Input Paper Capacity: 100 sheets plain paper

Output Paper Tray Capacity: 30 sheets plain paper

Secondary Paper Tray Capacity: 20 sheets Premium Photo Paper Glossy

General: Operating Systems:

  • Windows 8 (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP® SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Mac OS® X 10.6 - 10.10.x8

Temperature:

    Operating
  • 50° to 95° F (10° to 35° C)
  • Storage
  • 4° to 104° F (-20° to 40° C)

Humidity:

    Operating
  • 20 – 80% (no condensation)
  • Storage
  • 5 – 85% (no condensation)

Sound Level: 43 dB (A) / 55 dB (A)

Dimensions:

  • Printing: 17.2" x 23.5" x 8.1" (W x D x H)
  • Storage: 15.4" x 13.3" x 7.5" (W x D x H)

Weight: 21.2 lb

Safety Approvals: Safety standards UL60950-1, CAN/CS4-222 No. 60950-1,EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IECCISPR 22 class BCase Color: Black and blueCountry of Origin: Indonesia

General Printers: Display: 4.3" touchscreen with gesture navigationPrinter Language: EPSON ESC/P® Raster, ESC/P-RSoftware Included: Epson printer drivers, Epson Print CD, Epson Scan, Epson Easy Photo Scan, User GuideSupported Digital Camera Technologies: Exif PrintImage Enhancement Technologies: Auto Photo Correction with advanced face detection, preview on LCD, red-eye removal and photo restorationColor Management: Auto Photo Correction and ICM

Power: Rated Voltage: 100 – 120 VACRated Frequency: 50 – 60 Hz

Power Consumption:

  • Normal mode: Approx. 21 W ISO 24712
  • Power off mode: Approx. 0.2 W

Rated Current: 0.7 Amp