InfiniBand FDR/Ethernet 10Gb/40Gb 2-port 544+QSFP Adapter

Are you looking for an dual-function EDR InfiniBand and/or 100GbE adapter for your HPE ProLiant XL and DL Server families? The HPE InfiniBand EDR/EN 2-Port Adapter is designed for customers who need low latency and high bandwidth for high performance computing (HPC) systems with their HPE ProLiant XL and DL Server families in the data center. Based on Mellanox® ConnectX-4 technology for scalability and fabric flexibility, the dual ported card can function as a dual-port EDR InfiniBand card, or a dual-port 100GbE card, or a mixed function card. Combined with HPE EDR InfiniBand Switches or 100GbE Switches, they deliver low latency and up to 100 Gbps bandwidth, ideal for performance-driven server and storage clustering applications in HPC and enterprise data centers.

What's new

  • Increased performance over the FDR InfiniBand adapters (in EDR InfiniBand mode).
  • Up to a 2.5x performance improvement over 40GbE adapters (in 100GbE mode).

Features

Dual-function EDR InfiniBand and 100G Ethernet Adapter for HPE ProLiant XL and DL Servers

The HPE InfiniBand EDR/EN 2-Port Adapter delivers up to 100 Gbps bandwidth and a sub-microsecond low latency for demanding, high performance computing (HPC) workloads.

The adapter includes offload engines that speeds communications by delivering a low CPU overhead for increasing throughput.

It provides the support of remote direct memory access (RDMA) over Enhanced Ethernet (RoCE) technology that enables efficient low-latency RDMA services over Layer 2 and Layer 3 networks.

Manufacturer Part Number
764284-B21
EAN/UPC
0888182787687,888182787687,4514953714359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology

  • Mellanox ConnectX-3 PRO

Protocol supported

  • 56Gb/s FDR InfiniBand and/or 40 Gb/s Ethernet

Port configurations

  • 2x QSFP Dual Function IB/Eth

Connector speed

  • PCIe 3.0 x8

Switches supported

  • Mellanox 56Gb/s FDR InfiniBand and/or HP 40 Gb/s Ethernet

Form factor

  • PCIe Card

Product dimensions (H x W x D)

  • 10 x 8.5 x 2 in

Weight

  • 0.5 lb

Warranty

  • Maximum: The remaining warranty of the HPE product in which it is installed (to a maximum three-year, limited warranty). Minimum: One year limited warranty.

Related Links

  • Data Sheets / Documents
  • Technical Support / Manuals

QuickSpecs

  • WW (English) (PDF) (HTML)