Internal MiniSAS HD to MiniSAS HD 60cm Cable

The Supermicro CBL-SAST-0593 enables internal MiniSAS HD to MiniSAS HD connections for storage. This cable is compliant with T10 and SFF standards and is verified with Supermicro servers, AOC cards, and storage. This cable is also available in 80cm cable length. Each Supermicro cable is validated to ensure quality and performance.

Manufacturer Part Number
CBL-SAST-0593
EAN/UPC
0672042152087,672042152087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: Supermicro
Length: 60cm
Cable Type: SAS/SATA
Connectors: MiniSAS HD (SFF-8643)
Connectors (Other Side): MiniSAS HD (SFF-8643)