100 Gbps LR4 (10 KM) CFP2 Optical Transceiver

Optimized, Certified Optical Transceivers for Extending Service Provider and Data Center Networks

Today’s service provider networking environments and enterprise data centers are undergoing an infrastructure transformation, requiring higher speeds, greater scalability, and higher levels of performance and reliability to better meet the demands of business. As speed and performance needs increase, optical transceivers have become an integral part of overall system design. However, optical transceiver design margins and parameters vary widely, and can be the difference between an optimized, highly reliable fabric, and incompatibility issues that drive up support costs.

The Brocade® 100 Gbps LR4 (10 km) CFP2 Ethernet Optical Transceiver, part of the Brocade family of optical transceivers, is optimized to fully leverage the Brocade MLXe® Series and Brocade VDX® Switches with 100 Gbps capabilities. Together, these optical transceivers provide state-of-the-art performance and help IT organizations achieve new levels of infrastructure consolidation while expanding the capabilities of their applications and services.

END-TO-END COMPATIBILITY AND RELIABILITY

Brocade 100 Gbps LR4 CFP2 Ethernet Optical Transceivers support highly reliable operations in service provider and data center networks, and are optimized for Brocade switching platforms. They undergorigorous qualification and certification testing to provide an end-to-end solution that is easier to maintain—helping improve the availability of data center networks

KEY FEATURES
Brocade 100 Gbps LR4 C Form-Factor Pluggables 2 (CFP2) are hot-swappable, low-voltage (3.3 V) digital diagnostic Ethernet optical transceivers that support high-speed serial links over single-mode optical fiber at signaling rates up to 100 Gbps. They comply with the CFP2 MSA and optical (IEEE 802.3ba) specifications. supporting mission-critical applications.

Manufacturer Part Number
100G-CFP2-LR4-10KM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Systems

Performance: 4×25.8 Gbps line speed, full duplex

Media: Hot-pluggable, industry-standard C Form-Factor Pluggable 2 (CFP2); Duplex LC; 10 km single mode

Operating parameters:

  • Transmit (Tx):
    • Wavelength:
    • 1294.53 to 1296.59 nm
    • 1299.02 to 1301.09 nm
    • 1303.54 to 1305.63 nm
    • 1308.09 to 1310.19 nm
    • Average power: 4.5 dBm max per channel, 10.5 dBm max (all channels)
    • RIN: −130 dB/Hz max
    • Optical return loss: 20 dB max
    • OMA: −1.3 dBm min per channel
  • Receive (Rx):
    • Wavelength:
    • 1294.53 to 1296.59 nm
    • 1299.02 to 1301.09 nm
    • 1303.54 to 1305.63 nm
    • 1308.09 to 1310.19 nm
    • Average power per lane: 4.5 dBm per channel
    • Optical return loss: −26 dBm max
    • Unstressed sensitivity: −8.6 dBm max per channel
    • SRS OMA: −6.8 dBm max per channel
    • 3 dB cutoff maximum: 31 GHz

Mechanicals

Size:

Width: 41.65 mm (1.64 inches)
Height: 17.40 mm (0.69 inches)
Depth: 107.50 mm (4.23 inches)

Environmentals

Storage temperature: −40°C to 85°C

Power

Power dissipation (max): 9.0 W

Regulatory and Standards Compliance:

  • North America: UL/CSA 60950, CDRH Class 1
  • European Union: EN 60950, EN 60825 Class 1