LI2223s Wide 21.5-inch LED Backlit IPS LCD Monitor

The Lenovo LI2223s Wide is an IPS monitor with a wide viewing angle and a frameless design. Its steady metal stand is easy to remove for VESA mounting. Its 7 ms response time will enhance the user experience when playing games and watching films. It comes with VGA and DVI interfaces.21.5-inch LED backlit IPS LCD panel 1920 x 1080 resolution VGA and DVI connection Digital Controls with 8-language OSD Energy Star 6.0, China Energy Label Tier 1, EU RoHS, China RoHS, Turkey RoHS

Manufacturer Part Number
18201598
EAN/UPC
0888228766072,888228766072
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERALLENOVO LI2223S WIDE 21.5-INCH LED BACKLIT IPS LCD MONITOR
Brightness: 250 cd/m2
Max Colors Built in Screen: 16.7 million
Connector: VGA,DVI
Contrast Ratio: 1000:1
Display Type: FHD IPS LED
Dot Pitch: 0.248mm
Ergonomics: Turkey RoHS,Energy Star 6.0 ,China Energy Standard Tier1,China RoHS,EU RoHS
Maximum Resolution: 1920x1080
Monitor Technology: IPS
Native Resolution: 1920x1080
Power Supply Type: Internal
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlit
Viewable Image Size Inches: 21.5
Viewable Image Height Metric: 267.76
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 476.06
Viewable Image Width Metric Units: mm
Stand: Tilt only
Tilt: -5° / 22°
Vertical Viewing Angle: 178degrees
Agency Approvals & Certifications: RoHS (China),RoHS (Turkey),Energy Star 6.0,ISO 9241-307,e-Standby (Korea),CECP,RoHS European Union compliant,cTUVus,IEC-60950,NOM (Mexico),CE (EU),PSB (Singapore),BSMI (Taiwan),CB Report,NEMKO,KVALITET(Serbia),CCC (China),SONCAP(Nigeria),KONCAR(Croatia),Israel,VCCI(Japan),SABS (South Africa),KUCAS (Kuwait),KC (Korea),KEBS(Kenya),CEL Grade 1,WEEE
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 184.3
Depth: 184.3mm
Depth Metric Units: mm
Depth (US): 7.26 in
Height Metric: 377.1
Height: 377.1 mm
Height Metric Units: mm
Height (US): 14.8in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 8.16
Weight US Units: lbs
Weight Metric: 3.70
Weight Metric Units: Kg
Width Metric: 498.9
Width: 498.9 mm
Width Metric Units: mm
Width (US): 19.6 in
Warranty Period: One year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service