LI2323s Widescreen LCD Monitor

The Lenovo LI2323s Wide is an IPS monitor with a wide viewing angle and a frameless design. Its steady metal stand is easy to remove for VESA mounting. Its 7 ms response time will enhance the user experience when playing games and watching films. It comes with HDMI, VGA and DVI interfaces.23-inch LED backlit IPS LCD panel 1920 x 1080 resolution HDMI, VGA and DVI connection Digital Controls with 8-language OSD Energy Star 6.0, China Energy Label Tier 1, EU RoHS, China RoHS, Turkey RoHS

Manufacturer Part Number
18201617
EAN/UPC
0888228766096,888228766096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: Lenovo LI2323s Wide23-inch 23-inch LED Backlit IPS LCD Monitor
Part number: 18201621
Brightness: Maximum:250cd/m2
Max Colors Built in Screen: 16.7M
Connector: HDMI,VGA,DVI
Contrast Ratio: 1000:1
Display Type: White LED Backlight
Ergonomics: ISO 9241-307,Turkey RoHS,China RoHS,CECP (China),Energy Star 6.0 ,VOC (US),e-Standby (Korea),EU RoHS,TCO 6.0,CEL Grade 1
Maximum Resolution: 1920x1080
Case Color: Raven Black
Monitor Technology: IPS
Native Resolution: 1920x1080
Pixel Pitch/Type - Diagonal: 0.265mm
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: WLED Backlit
Viewable Image Size Inches: 23
Viewable Image Height Metric: 509.2
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 286.4
Viewable Image Width Metric Units: mm
Stand: Tilt only
Tilt: -5° / 22°
Vertical Viewing Angle: 178 degrees
Agency Approvals & Certifications: China RoHS,RoHS (China),RoHS (Turkey),RoHS European Union compliant,Energy Star 6.0
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 184.3
Depth: 184.3mm
Depth Metric Units: mm
Depth (US): 7.3in
Height Metric: 395.7
Height: 395.7mm
Height Metric Units: mm
Height (US): 15.6in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 8.82
Weight US Units: lbs
Weight Metric: 4.0
Weight Metric Units: Kg
Width Metric: 532
Width: 532mm
Width Metric Units: mm
Width (US): 20.9in