Armor A80 Hard Drive

Water, pressure, vibration & dust proof

In compliance with IEC529 IPX7 waterproof test for one meter under water for 30 minutes, Armor A80 is still fully operation. It features dust, pressure-proof and ready for any unexpected situations such as rain, liquid-spillage or accidental drops.

Shockproof

In compliance with US MIL-STD-810F (transit drop test), it was tested for
(1) Product dropped directly onto a concrete floor (or harder surface)
(2) On a drop-test machine, the product freefalls from a height of 122cm and from the freefall
(3) There are 26 contact points (8 corners, 12 cut surfaces and 6 major surfaces) that were tested.

Ultra fast transfer speeds

Armor A80's outstanding read/write speed is coupled with the latest USB 3.0 interface and is backwards compatible with USB2.0. The USB 3.0 interface features a 5 Gbps/sec bandwidth which is 10x the bandwidth of a USB 2.0 interface. It saves users precious time backing up to and from the hard drive when transferring mass data files.

Cable-carry design

The innovative slot design is especially equipped for simple cable carrying and storing by which users can easily wrap the cables around the drive.

SP Widget backup & security software

1. " My document " synchronization / backup.
2. Sync or backup other folders.
3. Sync or backup " Outlook / Outlook express ".
4. Copy and encrypting your data into portable hard drive .
5. Download Symantec Norton Internet security 60days trial for free.
6. Sync or backup " My favorite ".
7. Lock your Computer by password and time.

Manufacturer Part Number
SP020TBPHDA80S3B
EAN/UPC
0886576012834,886576012834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Dimensions: 139 x 94 x 18.1 mm
  • Weight: 270g
  • Standard Compliance:USB 3.0 / 2.0
  • Data Transfer Rates:
    • Max. 5 Gb/s (USB 3.0 Mode)
    • Max. 480 Mb/s (USB 2.0 Mode)
  • Power Supply:DC 5V (Power supplied through USB)
  • Operating Temperature:5℃~ 55℃
  • Storage Temperature:-40℃~ 70℃
  • Supported Operating Systems:Windows 8 / 7 / Vista / XP / 2000 , Linux 2.6.31 or later, MacOS 10.4 or later
  • Three-year Warranty
  • Capacity: 500GB . 1TB . 2TB
  • Color: Blue