Armor A30 Hard Drive

Military-grade Shockproof Protection

Armor A30 is comprised of a shock-resistant silica gel, building from the internal structure to the exterior, adding an extra shield to withstand crushes and shocks. Furthermore, Armor A30 has passed the test in compliance with stringent US military MIL-STD-810G (transit drop test), giving users a full range of protection when dealing with toughest conditions.

Hexagonal pattern for scratch resistent

Armor A30 features a distinguished hexagonal pattern covering over the surface, which makes A30 more durable to any scratches or fractions while using on a daily basis.

Cable wrap-around design

Armor A30's bulging silica gels, which are symmetrically built on the outer case, transform into exterior slots for cable to store and wrap around the case. This brilliant design offers an ideal storage solution and practicality.

Ultra Fast Transfer Rate

Armor A30 outstanding read/write speed is coupled with the latest USB 3.0 interface feature a 5Gb/s bandwidth which is 10x the bandwidth of a USB 2.0 interface. It saves users precious time backing up to and from the hard drive when transferring mass data files.

Manufacturer Part Number
SP020TBPHDA30S3W
EAN/UPC
0886576012735,886576012735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Dimensions: 87.5 x 134 x 18.6 mm
  • Weight: 181g
  • Standard Compliance:USB 3.0 / 2.0
  • Data Transfer Rates:Max. 5 Gb/s (USB 3.0 Mode); Max. 480 Mb/s (USB 2.0 Mode)
  • Power Supply:DC 5V (Power supplied through USB)
  • Supported Operating Systems:Windows 8 / 7 / Vista / XP / 2000 , Linux 2.6.31 or later, Mac OS 10.5 or later (only USB 2.0 currently supported)
  • Operating Temperature:5℃~ 55℃
  • Storage Temperature:-40℃~ 70℃
  • Capacity: 2TB
  • Color:White
  • Three-year Warranty