The PA692 is a rugged handheld computer designed to yield impressive results in various work environments.
Note:
System Features
CPU: TI AM3715 1Ghz
Memory: Mobile DDR 512MB
NAND Flash: 512MB
OS: Windows Embedded Handheld 6.5
Display
Size: Transflective color 3.8” full WVGA with backlight 800 x 480 sunlight readable LCD
Keypad
Sort: 44-key QWERTY keypad
Camera / Photos / Video
Sorts: 5.0 megapixel autofocus camera with flash; Unitech MPEG-4 video codec (VGA resolution)
Notification
Sort: LEDs, Vibrator
Symbologies
2D Imager: 1D codes - Australian post, British post, Canedian post, Codabar, Code 11, Code 128, Code 39, Code 93, EAN 13, EAN 8, IATA 2 of 5, ITF, ISBT, Japanese post, Kix code (nl), Korean post, Matrix 2 of 5, MSI, Planet code, Postnet, RSS expanded, RSS limited, RSS 14, UPC A, UPC E, UPC E1; 2D codes - Aztec, Codablock F, Code 49, Datamatrix, EAN-UCC, composite, Maxicode, Micro PDF417, PDF 417, QR code, Tcif lonked C39
RFID Reader
RFID Reader: Frequency 13.56MHz; Tag Support ISO15693, ISO14443A , ISO14443B
Audio
Types: Dual Microphone with Echo Cancelation and Noise reduction design; 1W Speaker; 3.5mm headset jack; Receiver
Expansion Slot
microSD: microSD slot with SDHC Support (up to 32GB)
Communication
USB: 1.1 Host & Client
WLAN: IEEE 802.11 a/b/g, CCX4 Compliant
PAN: Bluetooth 2.1 + EDR
Power Source
Main Battery: 8.14 Watt-Hour 3.7V @2200 mAh
Enclosure
Weight: 390g (13.76 oz) with 2200mAh Battery
Dimension: 17.7 cm (7 in) x 7.4 cm (2.9 in) x 4 cm (1.6 in) (Antenna length excluded)
Environmental
Operating temperature: 14°F to 122°F (-10°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative Humidity: 5% ~ 95% (non-condensing)
Drop Specification: 1.5m (5 feet)
Sealing: IP65
Software
Software: Microsoft Visual Studio 2005/2008; Mobile SIP(VoIP); Auto Installer
Mobile Device Management Software and Service
12 Manage: Software and configuration management, Asset tracking, remote diagnostics and erformance measurement
Accessories
Items: 4-slot multi-bay Ethernet cradle; 4-slot battery charger; Field Installable Gun grip; USB cradle with battery charger; Ethernet cradle with battery charger; Main battery (2200mAh, 4000mAh); USB communication and charging cable; RS232 Communication cable; AC adaptor; Mono 3.5mm headset; Car kit
Regulatory Approvals
Types: CE, FCC, BSMI, VCCI, CCC, RoHS compliance
Warranty
Warranty: 1 Year