GXP2160 IP Phone

The GXP2160 is a Linux-based device with 6 lines, 5 XML programmable soft keys for customization and 5-way voice conferencing to keep business users in-touch. HD audio and a 4.3" color LCD screen create high quality calls, the built-on 24 BLF/speed-dial keys allow users to easily monitor presence and status of other extensions and transfer calls. Built-in Bluetooth support allows for use of Bluetooth headsets and transferring of phonebook and calls from paired mobile devices. This Enterprise IP phone also features Electronic Hook Switch support for Plantronics headsets and a built-in USB port. The GXP2160 is perfect for Enterprise & SMB customers with the need for quality and versatility in their desktop communications.

As all Grandstream IP phones do, the GXP2160 features state-of-the-art security encryption technology (SRTP and TLS). The GXP2160 supports a variety of automated provisioning options, including zero-configuration with Grandstream’s UCM series IP PBXs, encrypted XML files and TR-069, to make mass deployment extremely easy.

Manufacturer Part Number
GXP-2160
EAN/UPC
6947273701361,0616174288863,616174288863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocols/Standards: SIP RFC3261, TCP/IP/UDP, RTP/RTCP, HTTP/HTTPS, ARP, ICMP, DNS (A record, SRV, NAPTR), DHCP, PPPoE,TELNET, TFTP, NTP, STUN, SIMPLE, LLDP, LDAP, TR-069, 802.1x, TLS, SRTP, IPv6
Network Interfaces: Dual switched auto-sensing 10/100/1000 Mbps Gigabit Ethernet ports with integrated PoE
Graphic Display: 4.3 inch (480x272) TFT color LCD
Bluetooth: Yes, Bluetooth V2.1
Feature Keys: 6 line keys with up to 6 SIP accounts, 24 speed-dial/BLF extension keys with dual-color LED, 5 programmable context sensitive softkeys, 5 navigation/ menu keys, 11 dedicated function keys for : MESSAGE (with LED indicator), PHONEBOOK, TRANSFER, CONFERENCE, HOLD, HEADSET,MUTE, SEND/REDIAL, SPEAKERPHONE, VOL+, VOL
Voice Codecs: Support for G.729A/B, G.711µ/a-law, G.726, G.722(wide-band), and iLBC,in-band and out-of-band DTMF (in audio, RFC2833, SIP INFO), VAD, CNG, AEC, PLC, AJB, AGC
Auxiliary Ports: RJ9 headset jack (allowing EHS with Plantronics headsets), USB
Telephony Features: Hold, transfer, forward, 5-way conference, call park, call pickup,shared-call-appearance (SCA)/bridged-line-appearance (BLA), downloa- dable phonebook (XML, LDAP, up to 2000 items), call waiting, call log (up to 500 records), customization of screen, off-hook auto dial, auto answer, click-to-dial, flexible dial plan, hot desking, personalized music ringtones and music on hold, server redundancy and fail-over
Sample Applications: Weather, currency, news, XML
HD Audio: Yes, both on handset and speakerphone
Base Stand/Wall Mountable: Yes, allow 2 angle positions
QoS: Layer 2 (808.1Q, 802.1p) and Layer 3 (ToS, DiffServ, MPLS) QoS
Security: User and administrator level passwords, MD5 and MD5-sess based authentication, AES based secure configuration file, SRTP, TLS, 802.1x media access control
Multi-language: English, Arabic, Chinese, Croatian, Czech, Dutch, German, French, Hebrew, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Slovenia, Spanish, Turkish
Upgrade/Provisioning: Firmware upgrade via TFTP/HTTP/HTTPS, mass provisioning using TR-069 or encrypted XML configuration file
Power & Green Energy Efficiency: Universal power adapter included: Input: 100-240VAC; Output: ,+12V, 1.0A Integrated PoE (Power-over-Ethernet) 802.3af, Max power consumption: 6W
Physical Dimention: 275.5mm (W) x 206mm (L) x 46.5mm (H); Unit weight: 0.98kg; Package weight: 1.62kg 
Temperature and Humidity: 0 ~ 40ºC (32 ~ 104ºF ), 10 ~ 90% (non-condensing) 
Package Content: GXP2160 phone, handset with cord, base stand, universal power supply, network cable, Quick Start Guide