Xeon Quad-core E3-1246 v3 3.5GHz Server Processor

The Intel® Xeon® processor E3-1200 v3 product family-based entry servers are small business servers based on the Intel Xeon processor E3-1200 v3 product family that delivers outstanding performance at a great value, enabling small businesses to manage their IT investments smarter.

Manufacturer Part Number
CM8064601575205
EAN/UPC
0675901259866,675901259866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


- Essentials
Launch Date : Q2'14
Processor Number : E3-1246V3
Intel® Smart Cache : 8 MB
DMI2 : 5 GT/s
# of QPI Links : 0
Instruction Set : 64-bit
Instruction Set Extensions : SSE4.1/4.2, AVX 2.0
Embedded Options Available : No
Lithography : 22 nm
Scalability : 1S Only
Thermal Solution Specification : PCG 2013D

- Performance
# of Cores : 4
# of Threads : 8
Processor Base Frequency : 3.5 GHz
Max Turbo Frequency : 3.9 GHz
TDP : 84 W

- Memory Specifications
Max Memory Size (dependent on memory type) : 32 GB
Memory Types : DDR3 1333/1600
Max # of Memory Channels : 2
Max Memory Bandwidth : 25.6 GB/s
ECC Memory Supported : Yes

- Graphics Specifications
Processor Graphics : Intel® HD Graphics P4600
Graphics Base Frequency : 350 MHz
Graphics Max Dynamic Frequency : 1.2 GHz
Intel® Quick Sync Video : Yes
Intel® InTru™ 3D Technology : Yes
Intel® Flexible Display Interface (Intel® FDI) : Yes
Intel® Clear Video HD Technology : Yes
# of Displays Supported : 3

- Expansion Options
PCI Express Revision : 3.0
PCI Express Configurations : 1x16, 2x8, 1x8/2x4
Max # of PCI Express Lanes : 16

- Package Specifications
Max CPU Configuration : 1
Package Size : 37.5mm x 37.5mm
Graphics and IMC Lithography : 22nm
Sockets Supported : FCLGA1150
Low Halogen Options Available : See MDDS

- Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI : Yes
Intel® 64 : Yes
Idle States : Yes
Enhanced Intel SpeedStep® Technology : Yes
Thermal Monitoring Technologies : Yes
Intel® Fast Memory Access : Yes
Intel® Flex Memory Access : Yes
Intel® Identity Protection Technology : Yes
Intel® Stable Image Platform Program (SIPP) : Yes

- Intel® Data Protection Technology
AES New Instructions : Yes
Secure Key : Yes

- Intel® Platform Protection Technology
OS Guard : Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes
Anti-Theft Technology : Yes


‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.