The AL13SEB Enterprise Performance 10k HDD models combine the performance of 10,500rpm spindle speed with capacities up to 900 GB in a compact, power efficient 2.5-inch form factor. The AL13SEB Series is engineered for mission critical IT operations. The AL13SEBxxxN supports 6.0 Gbit/s SAS and provides 512 B per sector native format required for legacy applications and operating environments while delivering sustained transfer rates reaching 195 MiB/s. In addition, AL series helps to reduce operating costs by lower access time and power savings compared with Toshiba legacy 3.5-inch Enterprise Performance HDD models (MAW3xxxNx).
Note:
Interface: SAS-2.0
Interface Speed: 6.0 Gbit/s , 3.0 Gbit/s , 1.5 Gbit/s
Formatted Capacity: 600 GB
Logical Data Block Length ( HOST ): 512 to 528 B ( fixed length )
Logical Data Block Length ( DISK ): 512 to 528 B ( fixed length )
Environmental Compliance: RoHS Compatible
PerformancesBuffer Size: 64 MiB FIFO ring buffer
Rotation Speed: 10,500 rpm
Average Latency Time: 2.86 ms
ReliabilityUnrecoverable Error Rate: 10 per 1017 bits read
Power RequirementsSupply Voltage: 5 V ±5 % , 12 V ±5 %
Power Consumption ( Idle-B ): 3.9 W Typ.
Energy Consumption Efficiency / Category Name: 0.0057 / I
DimensionsHeight: 15.0 mm +0 , -0.5 mm
Width: 69.85 mm ±0.25 mm
Length: 100.45 mm Max.
Weight: 240 g Max.
Environmental RequirementsTemperature ( Operating ): 5 to 55 ℃
Temperature ( Non-operating ): -40 to 70 ℃
Humidity ( Operating ): 5 to 95 % R.H.
Humidity ( Non-operating ): 5 to 95 % R.H.
Altitude ( Operating ): -305 to +3,048 m { -1,000 to +10,000 feet }
Altitude ( Non-operating ): -305 to +12,192 m { -1,000 to +40,000 feet }
Vibration ( Operating ): 9.8 m/s2 { 1.0 G } ( 20 to 300 Hz )
Vibration ( Non-operating ): 49 m/s2 { 5.0 G } ( 20 to 300 Hz )
Shock ( Operating ): 980 m/s2 { 100 G } ( 1 ms duration )
Shock ( Non-operating ): 3,920 m/s2 { 400 G } ( 2 ms duration )