The ergonomic Ergo-T340 notebook stand encourages the right ergonomic posture. Perfect for offices and home offices.
Fully equipped: height adjustable (range at back: 9-26 cm) and includes a built-in document holder,a swivel base, cable management and laptop cooling sleeves
Port Replicator Module PRM340: a unique, universal facility that allows you to pre-connect any port replicator (docking station) to the Ergo-T340
Unique device: secures Ergo-T 340 and all connected accessories with just one cable lock
Suitable: for all laptops up to 17 inch (min. laptop depth: 20 cm)
Ideal: for office use, "hot desking" and home offices
Note:
Adjustment range: 9 - 26 cm
Number of angles: 5
Customized: No
Width: 325 mm
Height: 85 mm
Depth: 310 mm
Weight: 2840 gr
Dimensions of laptop: 13-14 inch, 15 inch, 16-17 inch
Mobile: No
Document holder: Yes
Integrated with laptop: No
Docking station: Yes