The Ergo-Q 260 portable notebook stand is super thin and has 5 settings to adjust your laptop to the right height.
5 different height settings: height range at back: 9-21 cm
Patented, integrated inline document holder: increases data input speed
Ultra mobile: Only 390 g, 7 mm thickness, fits in any notebook case
High quality: Hylite aluminum, rubber anti-slip feet, protective foam inside
Easy laptop set-up: pivotable document holder
Suitable: for all laptops up to 15.6 inch
Note:
Adjustment range: 9 - 21 cm
Number of angles: 5
Customized: No
Width: 230 mm
Height: 7 mm
Depth: 310 mm
Weight: 390 gr
Dimensions of laptop: 13-14 inch, 15 inch
Mobile: Yes
Document holder: Yes
Integrated with laptop: No
Docking station: No