Innodisk SATADOM-ML 3MG-P is designed as the standard SATA 7 pin connector with SATA interface, and supports SATA III standard (6.0Gb/s) with excellent performance. Regarding of mechanical interference, Innodisk SATADOM-ML 3MG-P absolutely replaces the traditional hard disk and makes personal computer, in any field, smaller and easier.
Innodisk SATADOM-ML 3MG-P effectively reduces the booting time of operation system and the power consumption is less than hard disk drive (HDD), and complies with ATA protocol, no additional drives are required, and can be configured as a boot device or data storage device.
Note:
Specifications
Model Name: SATADOM-ML 3MG-P
Interface: SATA III 6.0 Gb/s
Type: Vertical
Flash Type: MLC
Capacity: 64GB
Max. Channels: 4
Sequential R/W (MB/sec, max.): 480/160
Max. Power Consumption: 4
Thermal Sensor: Wide Temp. only
H/W Write Protect: Y
Pin7 Power: Y
ATA Security: Y
S.M.A.R.T.: Y
Dimension (WxLxH/mm): 35.5 x 30 x 10.8
Vibration: 20G@7~2000Hz
Shock: 1500G@0.5ms
MTBF: >3 million hours
Storage Temperature: -55°C ~ +95°C
Operation Temperature: Standard Grade: 0°C ~ +70°C; Industrial Grade: -40°C ~ +85°C