KDC350Li-MO-R2 Bluetooth Barcode Scanner

The KDC350Li-MO-R2 enables diverse mobile Auto-Identification applications for collecting and storing barcode data. A built-in display and keypad eliminate blind erroneous data collection and enable interactive data collection processes. An easy-to-replace rechargeable battery that can recharge from any USB port allows more than 25,000,000 barcode scans. With 4MB of on-board memory that stores over 100,000 product databases, memory shortages are also no longer a problem. All KDC products come with FREE KTSync software (includes keyboard wedging, application generation, DB look up and inventory management features) and FREE SDK (includes technical support from our top engineers and development staff).

  • Supports all Major 1D Barcodes
  • Large Data Memory, Basic 160KB, Optional 4 MB
  • Bluetooth V2.1+EDR, Class 2, HID/SPP/MFi
  • Powerful Keyboard Emulator with Keyboard Wedging

Manufacturer Part Number
347172
EAN/UPC
8809355870823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
Physical Characteristics

  • Size: 43 mm x 94 mm x 24 mm (1.69” x 3.70” x 0.94”)
  • Weight: 3.0 oz (85 g)
Electrical Characteristics
  • Battery: KDC350R2: Lithium-ion (3.7V DC, 1130mAh) hardpack
  • Charging: via USB connector, charging cradle
  • Typical Operating Current: 300mA@3.3V
User Environment
Ingress Protection Rating: IP65
Drop Spec: 5 feet (1.5m)
Operating: -4°F (-20°C) ~ 122°F (50°C)
Storage: -4°F (-20°C) ~ 140°F (60°C)
Humidity: 5% ~ 95% (noncondensing)

Interfaces
Bluetooth® V2.1+EDR, Class 2, HID/SPP/MFi
USB to Serial (Ultra mini USB port)

Keypad
19 alphanumeric keys including scan and scroll buttons

Functionality
Memory Flash ROM: 256KB Program, 4MB User Data
Memory RAM: 64KB
Microprocessor: ARM7, 32 bits
Real-time Clock: Quartz RTC for timestamp

Scan Engine & Symbologies
Scan Engine:
  • KDC350R2: Motorola SE960(1D)
Symbologies: All major 1D Symbologies

Wedging & Synchronization

  • Store to a file or transfer to the application
  • Keyboard wedge function
  • Add-on prefixes and suffixes
  • Barcode option selection
Application Generation
  • SDK for PC and smartphone application
  • Application generation tool
  • Database lookup feature
  • Inventory management feature
Regulatory Conformance
Laser Safety – IEC/CDRH Class II
EMC - CE, FCC, KCC, TELEC

Model
KDC350Li-MO-R2

Package Contents
1 KDC350Li-MO-R2 Data Collector
1 Lanyard
1 USB Cable