KDC200iM Bluetooth Barcode Scanner

The KDC200iM enables diverse mobile Auto-Identification applications for collecting and storing barcode data. A built in display eliminates blind erroneous data collections and enables interactive data collection processes. An easy-to-replace rechargeable battery that can recharge from any USB port allows more than 5,000,000 barcode scans. With 4MB of on-board memory that stores over 100,000 product records, memory shortages are also no longer a problem. All KDC products come with FREE KTSync software (includes keyboard wedging, application generation, DB look up and inventory management features) and FREE SDK (includes technical support from our top engineers and development staff).

  • Supports all Major 1D Barcodes
  • Large Data Memory, Basic 160KB, Optional 4 MB
  • Bluetooth V2.1+EDR, Class 2, HID/SPP/MFi
  • Bright OLED Display
  • Powerful Keyboard Emulator with Keyboard Wedging

Manufacturer Part Number
325150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
Physical Characteristics
Size: 35 mm x 62 mm x 15 mm (1.37” x 2.44” x 0.59”)
Weight: 1.2 oz (34 g)

Electrical Characteristics
Battery: Lithium-Polymer (3.7V DC, 190mAh)
Charging: USB connector
Typical Operating Current: 120mAh@3.3V

Scanning Performance
Scan Rate: 100 scans/sec

User Environment
Drop Spec: 4 feet (1.22m) with a rubber case
Operating: 32˚F (0˚C) ~ 113˚F (45˚C)
Storage: -4˚F (-20˚C) ~ 113˚F (45˚C)
Humidity: 5% ~ 85% (noncondensing)

Interfaces
Bluetooth® V2.1+EDR, Class 2, HID/SPP/MFi
USB to Serial (Ultra mini USB port)

Functionality
Memory Flash ROM: 256KB Program, 4MB User Data
Memory RAM: 64KB
Microprocessor: ARM7, 32 bits
Real-time Clock: Quartz RTC for timestamp

Symbologies
EAN, UPC, Code 39, Code 93, Code 128, Codabar, Interleaved 2 of 5, GS1-128, Code 3 of 5

Wedging & Synchronization

  • Store to a file or transfer to the application
  • Keyboard wedge function
  • Add-on prefixes and suffixes
  • Barcode option selection
Application Generation
  • SDK for PC, Smartphone and Tablet application
  • Application generation tool
  • Database lookup feature
  • Inventory management feature
Regulatory Conformance
Laser Safety - IEC Class I, CDRH Class II
EMC - CE, FCC, KCC, TELEC, SRRC

Model
KDC200iM

Package Contents
1 KDC200iM Data Collector
1 USB cable
1 Protective Boot
1 Lanyard
Optional Finger Trigger Glove (sold separately)