150Mbps Wireless N USB Adapter

What it does

The netis WF2119S is designed to connect a desktop or notebook computer to a wireless network and access high-speed Internet connection. It's compatible with 802.11b/g/n devices and provides the wireless transfer speed up to 150Mbps, offering a better performance on web surfing, emailing, file sharing, and online chatting. It features with a 5 dBi detachable antenna providing better coverage and allowing for stronger antenna upgrades. Moreover, you can easily setup a secure wireless connection in a snap with the WPS button .

Manufacturer Part Number
WF2119S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless

Standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Signal Rate: Up to 150Mbps

Frequency Range: 2.4-2.4835GHz

Mode: Station, Access Point

Wireless Security: Support 64/128-bit WEP, WPA-PSK/WPA2-PSK

Hardware

Port: USB 2.0

Button: WPS

Antenna: 1 * 5dBi detachable antenna

Dimensions (L xW x H ): 50x 27 x 13 mm

Weight: 34.5g

Others

Certification: FCC, CE

Compatibility:

  • Windows XP, Window Vista , Windows 7 ,
  • Linux;
  • Mac OS
Environment: Operating Temperature:-2 0℃~40℃

Storage Temperature: -30℃~80℃

Operating Humidity: 10%~90% non-condensing

Storage Humidity: 5%~90% non-condensing

Package:
  • 1 * WF2119S
  • 1 * Quick Installation Guide
  • 1 * Driver CD