Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wireless
Standards: IEEE 802.11a/b/g/n/ac
Signal Rate:
- 2.4GHz Up to 300Mbps
- 5 GHz UP to 867Mbps
Frequency Range: 2.4-2.4835GHz;5.180-5.825GHz
Wireless Mode: Station, Access Point
Wireless Security : Support 64/128-bit WEP, WPA-PSK/WPA2-PSK, 802.1 X
Hardware Port: USB 3.0
Button: WPS
Dimensions (L xW x H ): 92.5 x 27 x 15mm
Others Certification: FCC, CE, KC
System Requirements:
- Windows XP/Windows Vista/Windows 7/Windows 8,
- MAC OS 10.4/10.5/10.6.10.7/10.8,
- Linux
Environment: Operating Temperature: 0℃~40℃
Storage Temperature: -40℃~70℃
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing
Package:
- 1 * WF2190
- 1 * USB Cradle
- 1 * Driver CD
- 1 * Quick Installation Guide