EncryptDisc DVD-R 50 Pack Self-Encrypting Optical Media

DataLocker's EncryptDisc combines 256-bit AES encryption and disc burning functionality, all self-contained on a recordable CD or DVD. EncryptDisc offers built-in software for disc burning and government strength FIPS 140-2 validated 256-bit AES encryption. There's no software to install and no need for third-party software applications. EncryptDisc addresses the needs of users who require a simple, highly secure method to transport, share and archive sensitive data and records. EncryptDisc is the proven choice for low-cost, high-capacity encrypted media that adheres to HIPAA, SOX, HITECH and other industry standards.

There are no software to install and no need for third-party software applications. EncryptDisc addresses the needs of users who require a simple, highly secure method to transport, share and archive sensitive data and records. EncryptDisc is the proven choice for low-cost, high-capacity encrypted media that adheres to HIPAA, SOX, HITECH and other industry standards.

Manufacturer Part Number
DLDVD50
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities
700MB (CD), 4.7GB (DVD)

Dimensions (L x W x D)
5.65in x 5in x 1in – 10pk case
7in x 5.5in x 6.5in – 100pk spindle

System Compatibility
Windows XP / Vista / 7 / 8 & Server 2000 / 2003 / 2008 / 2012

Country of Origin
USA

Formats
CD, DVD

Weight
Approximately 1 oz.

Cryptographic Processes
FIPS 140-2 Validated AES 256-bit encryption (Certificate #562, #819)

Warranty
1 year limited