Tall Tablet Display Mount Kit: Mongoose and Keyboard

Tall Tablet Display Mount Kit includes the Tall Tablet Display Mount, Mongoose 9" Locking Slide Arm, and Quick Release Keyboard Tray.

Manufacturer Part Number
7170-0218-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tilt: Display can be tilted down 160° away from the dash

Swivel: Display can be swiveled 360°

Weight: 14.65 lbs.

Dimensions: 11.77" to 14.5" H x 12.88" W x 13.62" D (Entire mounting system will determine the overall height)

Features:

  • The Tablet Display Mount Kit can be placed on any Gamber-Johnson Upper Pole or “smiley face” pattern found on a MCS Console System (ordered separately) allowing flexibility in how you want to adapt the tablet in a vehicle.
  • Display Mount can be used with any tablet or tablet docking station that has an AMPS, NEC, Gamber-Johnson or VESA 75 mm hole pattern.
  • Display Mount can easily be tilted down 160° away from the dashboard. The downward tilt helps provide easy access to the controls on the instrument panel.
  • Display Mount can be swiveled 360° for optimal viewing positioning.
  • Display Mount is height adjustable to accommodate the various sizes of tablet computers and docking stations.
  • Display Kit Includes:
    • Tall Tablet Display Mount (Item No. 7160-0529)
    • Mongoose (Item No. 7160-0220)
    • Quick Release Keyboard Tray for use with Motion Attachment (Item No. 7160-0498)
  • Limited lifetime warranty
  • Heavy gauge steel construction for long-term durability.
  • Black powdercoat finish for maximum corrosion resistance.