Freightliner M2 106 and 112 (2012-2016) Vehicle Leg Kit

Easy installation
The Freightliner M2 106 and 112 vehicle base requires no drilling and attaches to the inboard passenger side seat studs. The vehicle leg kit allows workstations, storage or console boxes to be mounted between the seats of the vehicle

Manufacturer Part Number
7160-0545
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to inboard driver and passenger side seat studs.

Seat configuration:

Bucket

Drilling Required:

No - attaches to seat studs on the Freightliner M2 106 and 112 (2012-2016)

No. of mounting locations:

2

Weight:

19.6 lbs.

Dimensions:

7.11" H x 33.44" W x 19.30" D

Features:

  • Vehicle leg kit allows workstations, storage or console boxes to be mounted between the seats of the vehicle
  • Multiple mounting locations on the strut channel allows for various positions for mounting equipment
  • Compatible with air ride seats