Freightliner M2 106 and 112

Vehicle base for securing your mounting system in a Freightliner M2 106 and 112.

Manufacturer Part Number
7160-0544
EAN/UPC
0729198460556,729198460556
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to inboard and outboard passenger side seat studs.

Seat Configuration:

Bucket

Drilling Required:

No - attached to seat studs: Freightliner M2 106 and 112 (2012-2016)

Recommended Pole Solution:

Lower Tube: DS-LOWER-9
Upper Pole: 7160-0178
Support Brace: 7160-0230
Motion Attachment:
7160-0220 (Mongoose)
Tubes/Poles and Motion
Attachments ordered separately

Weight:

9.6 lbs.

Dimensions:

9.49" H x 20.27" W x 11.27" D

Features:

  • Heavy gauge steel construction for long-term durability.
  • Black powdercoat finish for maximum corrosion resistance.
  • For extra stability, a support brace (Item No. 7160-0230) is highly recommended.