700 TVL CCD IR Bullet Camera

Manufacturer Part Number
DS-2CC12A1N-AVFIR8H
EAN/UPC
0816783017537,816783017537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: : 1/3" Sony CCD
Signal System: : NTSC
Effective Pixels: : 976 (H) × 494 (V)
Min. Illumination: : Color:0.3Lux@(F1.2,AGC ON),O Lux with IR
Black:0.001Lux@(F1.2,AGC ON),0 Lux with IR
Shutter Speed: : 1/60~1/100000s
Lens: : 5-50mm automatically
Day & Night: : IR cut filter with auto switch
Synchronization: : Internal/Power synchronization
Video Output: : 1Vp-p composite output (75 Ω/BNC);
Test monitor out [1Vp-p composite output (75 Ω/BNC), device line]
S/N Ratio: : More than 50dB

Menu

Camera ID: : On/Off
Auto Gain: : Low/Middle/High/Off
D/N Mode: : Auto/Day/Night
White Balance: : Auto trace WB1/Auto trace
WB2/Manual/Auto Control
Privacy Masking: : On / Off, maximum 12 zones
Motion Detection: : On/Off
BLC: : Area/Intensity/Off
WDR: : Value/ Contrast / WD exposure compensation/ Return
Anti-flicker: : On/Off
Language: : English
Video: : SMART IR, Eclipse, Digital
Noise Reduction, Sharpness,
Brightness, Saturation,
Resolution, Electronic image
stabilization, Digital Zoom,
Mirror, Defect Pixel Correction
Scene: : Indoor Standard , Indoor
Backlight , Outdoor, Low
illumination , Customize, IR Standard

General

Working Temperature/Humidity: : -40℃~60℃
Power Supply: : DC12V±10%/AC24V±10%
Rating: : IP66
IR Range: : approx 20 to 30 meters (60 to 90 ft)
Power Consumption: : Max. 9.5 W
Dimensions: : 96.9 x 84.2 x 315.4 mm (3.81” × 3.31” × 12.42”)
Weight: : 2100 g (4.62 lbs)