Shielded CAT6 EZ-RJ45 Modular Plugs, 100-Pack

Shielded CAT6 EZ-RJ45 Modular Plugs, 100-Pack

Quick Facts
  • Insert wires right through the connector.
  • Simple one-piece design eliminates loading bar and liners.
  • Verify proper wiring at a glance, prior to crimping.
  • Shielded external ground.
  • Guaranteed for life!
Further Details
  • Simply pull the connector down over the cable jacket so the insulated wries go through the nose of the plug.
  • Inspect the wiring prior to crimping the connector. It's done in one step with the EZ-RJ45® Crimp Tool.
  • Make faster terminations and reduce wasted crimps and scraps.
  • Works with solid or stranded cable.
  • FCC compliant and UL® rated.
  • Also available in packs of 25 and 50.

This product works with:

  • EZ-RJ45 Crimp Tool (FT1100A)
  • EZ-RJPRO™ Crimp Tool (FT1200A)
  • EZ-RJPRO RJ-45 Replacement Blades (FT1101)
  • EZ-RJPRO RJ-12/11 Replacement Blades (FT1151)

Manufacturer Part Number
C6EZSP-100PAK
EAN/UPC
0822088064206,822088064206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications for Shielded CAT6 EZ-RJ45 Modular Plugs, 100-Pack:

Approvals : FCC Compliant, UL

This product works with:

  • EZ-RJ45 Crimp Tool (FT1100A)
  • EZ-RJPRO™ Crimp Tool (FT1200A)
  • EZ-RJPRO RJ-45 Replacement Blades (FT1101)
  • EZ-RJPRO RJ-12/11 Replacement Blades (FT1151)