LHC201A Transceiver/Media Converter

Manufacturer Part Number
LHC201A
EAN/UPC
0822088067733,822088067733
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Environmental :

  • Operating temperature: +32 to +104° F (0 to +40° C);
  • Storage temperature: -40 to +158° F (-40 to +70° C);
  • Operating humidity: 10 to 90%, noncondensing;
  • Storage humidity: 5 to 90%, noncondensing
CE Approval : Yes

Connectors : (1) RJ-45, (1) pair of SC

Indicators : LEDs: (1) PWR, (1) LFP, (1) FX Link/Act, (1) TP SPD, (1) TP FDX/Col, (1) TP Link/Act

Size : 3.7"H x 2.9"W x 1.1"D (9.4 x 7.3 x 2.7 cm)

Weight : 0.6 lb. (0.3 kg) without power adapter