Gigabit PoE Media Converter, 10/100/1000BASE-T to 850-nm Multimode, SC, 550 m

This tough media converter is the ideal way extend your network over fiber and also power a PoE device. Use it to link to faraway PoE devices such as IP security cameras, wireless access points, and VoIP phones.

The media converter features two autosensing 10/100/1000 UTP ports plus one multimode fiber port that can extend a network connection up to 550 meters (1804 ft.). One UTP port supports 802.3af Power over Ethernet, enabling it to power a PoE PD device; the other is a straightforward Ethernet port, which can be used for network expansion.

The Gigabit PoE Media Converter can be powered three ways: from an AC power supply (LGC5200-PS, order separately), via the DC power jack, or via the DC terminal block. When used with DC power to the terminal block, the converter supports an extended operating temperature range of +32 to +158° F (0 to +70° C).

The converter requires only one power source to power both the converter and a PoE+ device; you can position the PoE+ device up to 100 meters (328 feet) away from the converter, enabling flexible placement of wireless APs and security cameras. A pair of input terminals and output terminals enables you to cascade DC power in a DIN rail installation (optional DIN Rail Clip (LXC-DR) is sold separately).

Manufacturer Part Number
LGC5201A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications:

Environmental :

  • Operating temperature:
    • +32 to +158° F (0 to +70° C) DC terminal block;
    • +32 to +122° F (0 to +50° C) AC adapter;
  • Operating humidity: 5 to 95% noncondensing
CE Approval: Yes

RoHS: Yes

Connectors :
  • Copper side:
  • (2) RJ-45;
  • Fiber side:
  • (1) pair of SC
Power :
  • Input:
    • 100-240 VAC, 50-60 Hz,
    • autosensing external power supply (LGC5200-PS, sold separately);
    • 45 to 57 VDC on DC terminal block
    • 48 VDC on DC jack
Size: 0.8"H x 3.6"W x 3.8"D (2 x 9.2 x 9.7 cm)