4.5" Cooling Fan for Low-Profile Secure Wallmount Cabinets

Product Highlights

  • Specially designed to fit into Low-Profile Secure Wallmount Cabinets.
  • Fan comes with its own power cord.
  • Smooth ball-bearing design for extra-quiet operation.
  • Includes a plastic fan guard and mounting screws.

Manufacturer Part Number
RMT373-R2
EAN/UPC
0822088072683,822088072683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

Input Voltage: 120 VAC
Power Source: 9-foot cord with NEMA 5-15 plug
Size: 4.5"W x 4.5"L x 2"D (11.4 x 11.4 x 5 cm)
Weight: 3 lb. (1.4 kg)