Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Compliance: EMI standard, FCC Class A
Fiber Cable Supported: 62.5/125-µm, 50/-125-µm multimode
Operation: Full-duplex with NWay flow control
Software Supported:
- Windows® 2000/2003
- Windows XP®
- Windows Vista®
- Windows® 7
- NT 4.0
- Novell® NetWare® 4.x/5.x/6.x
- Linux®; SCO® UnixWare® 7.0
- SCO OpenServer™
- Sun® Solaris™
- PXE & RPL Boot ROM
Speed : 1000 Mbps
Standards :
- IEEE 802.3z Gigabit Ethernet 1000BASE-SX
- IEEE 802.3x full-duplex flow control
- IEEE 802.3ad link aggregation
- IEEE 802.1Q VLANs
- IEEE 802.1p QoS
CE Approval: Yes
Connectors: (1) duplex SC (850-nm)
Indicators: LEDs on bracket: (1) LINK/ACT, (1) FDX
Power: From the PCI bus; maximum 10 W, +5 VDC at 2 A