SRX240 Services Gateway with 16 x GbE Ports

Juniper Networks SRX Series Services Gateways for the branch are security gateways that provide essential capabilities that connect, secure, and manage workforce locations sized from handfuls to hundreds of users. By consolidating fast, highly available switching, routing, security, and applications capabilities in a single device, enterprises can economically deliver new services, safe connectivity, and a satisfying end user experience. All SRX Series Services Gateways, including products scaled for the branch, campus, and data center applications, are powered by Juniper Networks Junos OS— the proven operating system that provides unmatched consistency, better performance with services, and superior infrastructure protection at a lower total cost of ownership.

Manufacturer Part Number
SRX240H2-TAA
EAN/UPC
0832938069824,832938069824
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DDR memory:

  • For SRX240B:
    512 MB
  • For SRX240B2:
    1 GB
  • For SRX240H:
    1 GB
  • For SRX240H2:
    2 GB
  • For SRX240H-TAA:
    1 GB
  • For SRX240H2-TAA:
    2 GB
PoE support: No

Power supply rating: 150 watts

Input voltage: 100 to 240 VAC

Gigabit Ethernet ports: 16

Console ports: 1

Universal Serial Bus (USB) ports: 2

Mini-PIM slots: 4

LEDs: Status, Alarm, HA, Power, Mini-PIMs, and Port (TX/RX/Link and PoE)

Note: The PoE LED is enabled only on the PoE variant of the SRX240 Services Gateway.

Internal flash:

  • For SRX240B:
    1 GB
  • For SRX240B2:
    2 GB
  • For SRX240H:
    1 GB
  • For SRX240H2:
    2 GB
  • For SRX240H-TAA:
    1 GB
  • For SRX240H2-TAA:
    2 GB
Fans: 6

Air filters: One

(Separately orderable)

NEBS-compliant: No