Wireless Linear CCD Barcode Scanner

Improve speed, accuracy and productivity with wireless freedom.
Manhattan Wireless Bluetooth CCD Long-Range Contact Barcode Scanners deliver high-quality scanning for a wide range of data collection functions to help improve routine transactions, automate paper-based processes and increase productivity. When out of range of the paired Bluetooth device, the handset is able to store up to 3,000 scans. The CCD (charge-coupled device) scan engine features no moving parts for years of reliable service reading popular barcodes, including UPC, EAN, ASCII and GS1 DataBar. Easy to implement and simple to use, a built-in keyboard wedge decoder sends scanned data to an active application, where it appears as if it were manually typed or directly keyed into the computer. Its Bluetooth technology provides a convenient operation range of up to 80 m (264 ft.) from the recharging base. With a scan rate of 500 scans per second and an accurate read range of up to 500 mm (20 in.), this model offers a high-performance, all-purpose daily scanning solution for point-of-sale, shipping, warehousing, office and industrial applications to minimize manual data entry, speed transactions and reduce errors.

Manufacturer Part Number
178495
EAN/UPC
0766623178495,766623178495
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • FCC
  • CE
  • RoHS
General
  • Scanner range: 500 mm
  • Resolution: 0.1 mm (4 mil) @ PCS 0.9
  • Reading indicator: tone and LED
  • Ambient light: 100,000 lux maximum (sunlight)
  • Scan rate: Smart Detection, up to 500 scans/second
  • Interface: wireless to base; base to PC, KBW / RS232 / USB (HID or Virtual Comport)
  • Switch: trigger
Wireless
  • Bluetooth: V2.1, Class I
  • HID and SPP profiles
  • Range: 80 m (264 ft.) in line of sight
Code Support
  • UPC/EAN/JAN, EAN128 Code, Code 39, Code 39 Full ASCII, Code 32/ Italian Pharmacy, Code 128, Codabar/MW7, Interleave 25, Industrial 25, Matrix25, MSI/PLESSEY, Telepan, Code 93, Code 11, China Postage, Code26, LCD25, GS1 DataBar (RSS code)
Physical
  • Dimensions, scanner: 18.3 x 9 x 7 cm (7 x 3.5 x 2.76 in.); base, 19 x 9.5 x 4 cm (7.5 x 3.7 x 1.6 in.)
  • Weight: scanner 0.20 kg (0.44 lbs.); cradle 0.10 kg (0.22 lbs.)
  • Operating temperature: 0 – 50°C
  • Storage temperature: -20 – 60°C
  • Relative humidity: 20 – 95% (non-condensing)
  • Housing: ABS and rubber
Electrical (Scanner)
  • Supply voltage: battery Li-ion 3.7 V
  • Battery type: Li-ion battery 1100 mAh
  • Reads per charge: 8,000 continuous reads
  • Recharge time: 3.5 hours
  • Current draw: 150 mA
Electrical (Receiver)
  • Supply voltage: DC +5 V +/- 5%
  • Current draw: 70 mA
Package Contents
  • Linear CCD Wireless Bluetooth Barcode Scanner
  • Receiver/recharge base
  • Power and RJ50 to USB cables
  • User manual