Refrigerator With Top Mount Freezer

Manufacturer Part Number
HANRT12CW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Technical Capacity Cu. Ft. 11.5
Energy Star Yes
Electrical
Parts
Power Supply V, Hz, Ph 115v, 60Hz, 1Ph
Item
Specifications
Unit Dimension (WxDxH) inches 23.6 x 29.5 x 59.8
Packing Dimension (WxDxH) inches 25.6 x 31.9 x 62.2
Product/Shipping Weight lbs.
132/148
UPC 091037870773
Warranty Parts & Labor 1 Year