SG20T Handheld Barcode Scanner

Speed up the customer checkout experience with the SG20 handheld scanner, available with the industry's fastest 2D bar code imaging technology for quick, flawless scans – every time. Ergonomically designed for the needs of countertop scanning applications in retail, office, library, and light manufacturing.

Manufacturer Part Number
SG20THP-USB001
EAN/UPC
3609740037849,4054318496150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

Dimension (L x W x H):
20 cm (7.9 in) x 6.1 cm (2.4 in) x 6.5 cm (2.6 in)
Weight (SG20T): 125 g (4.41 oz)

Typical Power Consumption

Tethered Versions @5V DC:
120mA (SG20T1D); 330mA (SG20THP)

Connectivity

  • USB: HID Keyboard (with Apple iOS Support), HID POS*, IBM SurePOS*
* Tethered versions
Scan Technology

SG20x2D: Intermec Area Imager, LED Aimer (EA31)

Scan Performance

Min. Code Resolution:
1D Codes: 4 mils
2D Codes: 6.6 mils
Min. Print Contrast: 20%
Motion Tolerance:
SG20x2D: 400 in/s

Bar Code Symbologies Supported (1D)

Codabar, Code 11, Code 39, Code 93/93i, Code 128 / GS1-128, EAN/UPC, GS1 DataBar Limited, GS1 Composite (linear only), GS1 DataBar Expanded, GS1 DataBar Omnidirectional, Interleaved 2 of 5, Matrix 2 of 5, MSI, Plessey, Standard 2 of 5, Telepen

Bar Code Symbologies Supported (2D)

All above symbologies supported by 1D model plus the following: Australian Post, Aztec, BPO, Canada Post, Codablock A, Codablock F, DataMatrix, Dutch Post, EAN/UPC, GS1 Composite, GS1 DataBar Stacked, Infomail, Intelligent Mail, Japan Post, Maxicode, Micro PDF417, Multicode, PDF417, Planet, Postnet, QR Code, Sweden Post, TLC 39

Temperature and Environmental Specifications

Operating temperature: 0°C to 50°C (32°F to 122°F)
Storage temperature: -20°C to 60°C (-4°F to 140°F)
Relative humidity: 5 to 95% non-condensing
Drop: 1.2 m (4 ft.) to concrete
Environmental rating: IP30
Ambient light: 0 to 100,000 lux

Electromagnetic Emissions Standards

Meets the requirements of the following product emission standards:
  • FCC Part 15 Class B (United States)
  • Industry Canada ICES-003 Class B (Canada)
  • EN 55022: CISPR 22 Class B (European Union)

Environmental Compliance Requirements

Conforms to environmental compliance requirements for RoHS, China RoHS, WEEE, and REACH.

Regulatory Approvals

UL; CE Mark (EU); NOM (Mexico); C-TICK (Australia and New Zealand); SRRS (China); IDA (Singapore); ANATEL (Brazil); Industry Canada ICES-003 Class B (Canada)

Standard Warranty
  • Tethered Models (SG20T): 5 years
Accessories

Consult the SG20 Accessory Guide for details.
  • Adjustable hands free desktop scan stand
  • Desktop/wall mount holder
  • Charge base (for wireless versions)
  • Bluetooth charge base (for wireless versions)
  • USB, RS232, keyboard wedge interface cables
  • EasySet™ configuration software