MeMO Pad 7 MagSmart Cover (ME176 Series), Blue

Great Looks

Add a personal touch to your tablet with the stunning MagSmart Cover —this smart but tough case protects your tablet without hiding its great looks.

Magnet Dots

The chic cover design makes it the perfect accessory for the style-conscious, while the transparent back with its ultra-cool dots showcases your beautiful tablet and protects it from everyday knocks and scratches.

Smart Design

The cover has a soft interior that gently cushions the screen, making sure it stays in perfect condition. MagSmart Cover is not just good to look at, it’s totally practical too —the clever folding cover design incorporates magnetic latches for security.

Dual-mode Stand

And it can be instantly positioned for comfortable typing, or as an adjustable stand for using the tablet as a photo frame or video viewer.

Your tablet deserves a MagSmart Cover!

Made from durable, ultra-light materials that feel wonderful to the touch, MagSmart Cover adds hardly any weight or bulk to your tablet. All the ports and connectors remain accessible, making MagSmart Cover feel like an integral part of the tablet rather than just an afterthought.

Manufacturer Part Number
90XB015P-BSL1K0
EAN/UPC
0886227720163,886227720163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 19.2(C) x 11.7(L) x 1.5(A) cm
Weight: 110g
Manufacturer Warranty: 12 months
Color: Blue
Compatible Model: ASUS MeMO Pad 7 (ME176C/ME176CX)
Material: Polyurethane (PU) and Polycarbonate (PC)