Aegis Padlock DT FIPS - USB 3.0 Desktop Drive

Security for your Desktop

Simple to setup, software free and providing real-time AES Hardware Encryption, the Aegis Padlock DT FIPS takes the perfect desktop companion to the highest level of security

Apart from setting up a password on your desktop and a perhaps a firewall, we often don't consider the security of the files on our desktop machines. Information such as customer files, credit card information or proprietary company data should be kept secure, but should be easy to access by authorized personnel. Enter the Aegis Padlock DT FIPS, designed specifically for desktop systems, this high capacity desktop external drive has everything you need to keep you files secure.

Manufacturer Part Number
ADT-3PL256F-3000
EAN/UPC
0708326914024,708326914024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Transfer Rate: USB 3.0 - up to 5 Gbps

Power Supply: 12V AC Adapter

Buffer size: 8 MB

Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)

Average seek time: 12 ms

Shock - non operating: 1000G 1ms

Shock - operating: 300G 2ms

Dimensions: 4.5” X 7.2” X 1.5”

Warranty: 1 year limited

Approvals: FIPS 140-2 LEVEL 2, FCC & CE

System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port

Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.