
Security for your Desktop
Simple to setup, software free and providing real-time AES Hardware Encryption, the Aegis Padlock DT FIPS takes the perfect desktop companion to the highest level of security
Apart from setting up a password on your desktop and a perhaps a firewall, we often don't consider the security of the files on our desktop machines. Information such as customer files, credit card information or proprietary company data should be kept secure, but should be easy to access by authorized personnel. Enter the Aegis Padlock DT FIPS, designed specifically for desktop systems, this high capacity desktop external drive has everything you need to keep you files secure.
Note:
Data Transfer Rate: USB 3.0 - up to 5 Gbps
Power Supply: 12V AC Adapter
Buffer size: 8 MB
Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)
Average seek time: 12 ms
Shock - non operating: 1000G 1ms
Shock - operating: 300G 2ms
Dimensions: 4.5” X 7.2” X 1.5”
Warranty: 1 year limited
Approvals: FIPS 140-2 LEVEL 2, FCC & CE
System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port
Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.